Panasonic Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1240X

Description
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic - 68AC8961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic
68AC8961
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic 68AC8961
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic - 68AC8960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic
68AC8960
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic 68AC8960
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8961
Product Name Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details