Panasonic Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic ERA-2HEB1212X

Description
RES, METAL FILM (THIN FILM), 12K1, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 12K1, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic - 68AC8959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic
68AC8959
Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic 68AC8959
RES, METAL FILM (THIN FILM), 12K1, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K1, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic - 68AC8958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic
68AC8958
Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic 68AC8958
RES, METAL FILM (THIN FILM), 12K1, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K1, 0.063W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8959
Product Name Res, Metal Film (Thin Film), 12K1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers