Panasonic Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic ERA-2HEB1211X

Description
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic - 68AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic
68AC8956
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic 68AC8956
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic - 68AC8957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic
68AC8957
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic 68AC8957
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8956
Product Name Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers