Panasonic Res, Metal Film (Thin Film), 1K2, 0.063W, 0402; Resistance Panasonic ERA-2HEB1201X

Description
RES, METAL FILM (THIN FILM), 1K2, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K2, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K2, 0.063W, 0402; Resistance Panasonic - 68AC8950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K2, 0.063W, 0402; Resistance Panasonic
68AC8950
Res, Metal Film (Thin Film), 1K2, 0.063W, 0402; Resistance Panasonic 68AC8950
RES, METAL FILM (THIN FILM), 1K2, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K2, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8950
Product Name Res, Metal Film (Thin Film), 1K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers