The Panasonic Metal Film (Thin Film) Chip Resistor, part number 68AC8948, features a resistance value of 120 ohms and a power rating of 0.063 watts. It is designed with a high sound quality type, ensuring low distortion and high-quality sound through selected materials and an optimized structure. The resistor has a temperature coefficient of resistance (TCR) of ±100 x 10^-6/°C and a resistance tolerance of ±0.1%. This component is suitable for applications in audio amplifier circuits, smartphones with high-fidelity audio, portable audio players, and portable DAC amplifiers. It is compliant with RoHS standards, being lead-free and halogen-free. The resistor is packaged in a 0402 case size, making it compact for various electronic designs. The operating temperature range is from -55°C to +125°C, and it adheres to reference standards such as IEC 60115-8 and JIS C 5201-8.
RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC8949 |
| Product Name | Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 120 ohms |