Panasonic Chip Resistor - Surface Mount ERA-2HEB1150X

Description
RES SMD 115 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 115 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB1150X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB1150X
Chip Resistor - Surface Mount ERA-2HEB1150X
RES SMD 115 OHM 0.1% 1/16W 0402

RES SMD 115 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic - 68AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic
68AC8937
Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic 68AC8937
RES, METAL FILM (THIN FILM), 115R, 0.063W, 0402; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 115R, 0.063W, 0402; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic - 68AC8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic
68AC8936
Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic 68AC8936
RES, METAL FILM (THIN FILM), 115R, 0.063W, 0402; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 115R, 0.063W, 0402; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB1150X 68AC8937
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 115R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details