Panasonic Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic ERA-2HEB1132X

Description
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic - 68AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic
68AC8935
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic 68AC8935
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic - 68AC8934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic
68AC8934
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic 68AC8934
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8935
Product Name Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers