Panasonic Chip Resistor - Surface Mount ERA-2HEB1070X

Description
RES SMD 107 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 107 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB1070X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB1070X
Chip Resistor - Surface Mount ERA-2HEB1070X
RES SMD 107 OHM 0.1% 1/16W 0402

RES SMD 107 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 107R, 0.063W, 0402; Resistance Panasonic - 68AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 107R, 0.063W, 0402; Resistance Panasonic
68AC8919
Res, Metal Film (Thin Film), 107R, 0.063W, 0402; Resistance Panasonic 68AC8919
RES, METAL FILM (THIN FILM), 107R, 0.063W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 107R, 0.063W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB1070X 68AC8919
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 107R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers