Panasonic Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic ERA-2HEB1022X

Description
RES, METAL FILM (THIN FILM), 10K2, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 10K2, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic - 68AC8910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic
68AC8910
Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic 68AC8910
RES, METAL FILM (THIN FILM), 10K2, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K2, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic - 68AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic
68AC8911
Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic 68AC8911
RES, METAL FILM (THIN FILM), 10K2, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K2, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8910
Product Name Res, Metal Film (Thin Film), 10K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details