0402 Thin film chip resistor RoHS Compliant: Yes
RES SMD 30.1K OHM 1/16W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 84X2699 | ERA-2ARC3012X |
| Product Name | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402 | |
| Standards and Certifications | RoHS |