RES SMD 240 OHM 0.25% 1/16W 0402 Product overview: ERA-2ARC241X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARC241X can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870728-ERA-2ARC241X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2ARC241X, P240CQCT, ERA-2ARC241P, P240CQTR, P240CQDKR
0402 Thin film chip resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-2ARC241X | 870728-ERA-2ARC241X | 84X2663 |
| Product Name | SMD 240 OHM 16W Resistor | Chip Resistor - Surface Mount - ERA-2ARC241X | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 | |
| Resistance Range | 240 ohms | ||
| Operating DC Voltage | 50 volts |