Panasonic Res, 2K2, 0.25%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2ARC222X

Description
RES, 2K2, 0.25%, 0.063W, METAL FILM/0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.25%, 0.063W, METAL FILM/0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.25%, 0.063W, Metal Film/0402; Resistance Panasonic - 84X2652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.25%, 0.063W, Metal Film/0402; Resistance Panasonic
84X2652
Res, 2K2, 0.25%, 0.063W, Metal Film/0402; Resistance Panasonic 84X2652
RES, 2K2, 0.25%, 0.063W, METAL FILM/0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K2, 0.25%, 0.063W, METAL FILM/0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0062 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0062
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0062
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X2652 57AK0062
Product Name Res, 2K2, 0.25%, 0.063W, Metal Film/0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details