RES SMD 12K OHM 0.25% 1/16W 0402
0402 Thin film chip resistor RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERA-2ARC123X | 84X2591 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402 |
| Resistance Range | 12000 ohms | |
| Tolerance | 0.2500 +/- % |