The Panasonic ERA2A series metal film chip resistor features a resistance value of 1 kΩ with a tolerance of ±0.25%. It has a power rating of 0.063 W and is housed in a compact 0402 package. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55°C to +155°C. It complies with AEC-Q200 standards (except for the ERA1A) and is RoHS compliant. The resistor exhibits low current noise and excellent linearity, making it suitable for precision applications. Additionally, it is available in various packaging methods, ensuring compatibility with different manufacturing processes.
RES, 1K, 0.25%, 0.063W, METAL FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES SMD 1K OHM 0.25% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 84X2572 | 57AK0060 | ERA-2ARC102X |
| Product Name | Res, 1K, 0.25%, 0.063W, Metal Film, 0402; Resistance Panasonic | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 1000 ohms | 1000 ohms |