The Panasonic Resistor 9K1, 0.1%, 0.063W, Metal Film, 0402 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a maximum continuous working voltage determined by the power rating and resistance value. This resistor features a resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±15 ppm/°C, ensuring high accuracy and low current noise. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and available in a compact 0402 package, facilitating easy integration into various circuit designs.
RES, 9K1, 0.1%, 0.063W, METAL FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 84X2565 | 57AK0059 |
| Product Name | Res, 9K1, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 |
| Resistance Range | 9100 ohms |