RES, 8K2, 0.1%, 0.063W, METAL FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES SMD 8.2K OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 84X2553 | 57AK0055 | ERA-2ARB822X |
| Product Name | Res, 8K2, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 8200 ohms | 8200 ohms |