Panasonic Chip Resistor - Surface Mount - ERA-2ARB752X ERA-2ARB752X

Description
Manufacturer: Panasonic Win Source Part Number: 870726-ERA-2ARB752X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2ARB752X, P7.5KCPCT, P7.5KCPDKR, P7.5KCPTR, ERA-2ARB752P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870726-ERA-2ARB752X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2ARB752X, P7.5KCPCT, P7.5KCPDKR, P7.5KCPTR, ERA-2ARB752P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2ARB752X
870726-ERA-2ARB752X
Chip Resistor - Surface Mount - ERA-2ARB752X 870726-ERA-2ARB752X
Manufacturer: Panasonic Win Source Part Number: 870726-ERA-2ARB752X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2ARB752X, P7.5KCPCT, P7.5KCPDKR, P7.5KCPTR, ERA-2ARB752P

Manufacturer: Panasonic
Win Source Part Number: 870726-ERA-2ARB752X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2ARB752X, P7.5KCPCT, P7.5KCPDKR, P7.5KCPTR, ERA-2ARB752P

Buy Now Datasheet
Singapore, Singapore
SMD 16W Resistor
52-ERA-2ARB752X
SMD 16W Resistor 52-ERA-2ARB752X
RES SMD 7.5K OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB752X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB752X can be used for catalog matching and distributor lookup.

RES SMD 7.5K OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB752X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB752X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2545
Res, 7K5, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2545
RES, 7K5, 0.1%, 0.063W, METAL FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.063W, METAL FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0053 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0053
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0053
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870726-ERA-2ARB752X 52-ERA-2ARB752X 84X2545 57AK0053
Product Name Chip Resistor - Surface Mount - ERA-2ARB752X SMD 16W Resistor Res, 7K5, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 7500 ohms 7500 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details