Panasonic Chip Resistor - Surface Mount ERA-2ARB682X

Description
RES SMD 6.8K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 6.8K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2ARB682X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2ARB682X
Chip Resistor - Surface Mount ERA-2ARB682X
RES SMD 6.8K OHM 0.1% 1/16W 0402

RES SMD 6.8K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2537
Res, 6K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2537
RES, 6K8, 0.1%, 0.063W, METAL FILM, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.063W, METAL FILM, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0052 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0052
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0052
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2ARB682X 84X2537 57AK0052
Product Name Chip Resistor - Surface Mount Res, 6K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 6800 ohms 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers