Panasonic Chip Resistor - Surface Mount ERA-2ARB681X

Description
RES SMD 680 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 680 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2ARB681X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2ARB681X
Chip Resistor - Surface Mount ERA-2ARB681X
RES SMD 680 OHM 0.1% 1/16W 0402

RES SMD 680 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0051 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0051
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0051
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 68R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2534
Res, 68R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2534
RES, 68R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2ARB681X 57AK0051 84X2534
Product Name Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 68R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers