Panasonic Res, 6K04, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2ARB6041X

Description
RES, 6K04, 0.1%, 0.063W, METAL FILM/0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 0.063W, METAL FILM/0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 84X2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
84X2523
Res, 6K04, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 84X2523
RES, 6K04, 0.1%, 0.063W, METAL FILM/0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.063W, METAL FILM/0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0049 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0049
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0049
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X2523 57AK0049
Product Name Res, 6K04, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details