Panasonic SMD 576 OHM 16W Resistor ERA-2ARB5760X

Description
RES SMD 576 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB5760X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB5760X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 576 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB5760X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB5760X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 576 OHM 16W Resistor
52-ERA-2ARB5760X
SMD 576 OHM 16W Resistor 52-ERA-2ARB5760X
RES SMD 576 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB5760X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB5760X can be used for catalog matching and distributor lookup.

RES SMD 576 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB5760X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB5760X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2ARB5760X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2ARB5760X
Resistors - Chip Resistor - Surface Mount ERA-2ARB5760X
RES SMD 576 OHM 0.1% 1/16W 0402

RES SMD 576 OHM 0.1% 1/16W 0402

Supplier's Site
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2518 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2518
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2518
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2ARB5760X ERA-2ARB5760X 84X2518
Product Name SMD 576 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402
Resistance Range 576 ohms 576 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers