Panasonic Chip Resistor - Surface Mount ERA-2ARB561X

Description
RES SMD 560 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 560 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2ARB561X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2ARB561X
Chip Resistor - Surface Mount ERA-2ARB561X
RES SMD 560 OHM 0.1% 1/16W 0402

RES SMD 560 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 560 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic - 84X2514 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 560 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
84X2514
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 560 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic 84X2514
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 560 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 560 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2ARB561X 84X2514
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 560 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 560 ohms
Tolerance 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details