Panasonic RES SMD 47K OHM 0.1% 1/16W 0402 ERA-2ARB473X

Description
RES SMD 47K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 47K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 47K OHM 0.1% 1/16W 0402 - 590-ERA-2ARB473X - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 0.1% 1/16W 0402
590-ERA-2ARB473X
RES SMD 47K OHM 0.1% 1/16W 0402 590-ERA-2ARB473X
RES SMD 47K OHM 0.1% 1/16W 0402

RES SMD 47K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 47K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2497
Res, 47K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2497
RES, 47K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0042 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0042
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0042
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2ARB473X 84X2497 57AK0042
Product Name RES SMD 47K OHM 0.1% 1/16W 0402 Res, 47K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details