Panasonic PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V ERA-2ARB472X

Description
PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V
Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V - 590-ERA-2ARB472X - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V
590-ERA-2ARB472X
PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V 590-ERA-2ARB472X
PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V

PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V

Supplier's Site
Res, 4K7, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2496
Res, 4K7, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2496
RES, 4K7, 0.1%, 0.063W, METAL FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.063W, METAL FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0041 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0041
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0041
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2ARB472X 84X2496 57AK0041
Product Name PANASONIC ELECTRONIC COMPONENTS ERA2ARB472X Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 4.7 kohm, 63 mW,0.1%, 25 V Res, 4K7, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details