Panasonic SMD 470 OHM 16W Resistor ERA-2ARB471X

Description
RES SMD 470 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470 OHM 16W Resistor
52-ERA-2ARB471X
SMD 470 OHM 16W Resistor 52-ERA-2ARB471X
RES SMD 470 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB471X can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB471X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2ARB471X
870724-ERA-2ARB471X
Chip Resistor - Surface Mount - ERA-2ARB471X 870724-ERA-2ARB471X
Manufacturer: Panasonic Win Source Part Number: 870724-ERA-2ARB471X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470CPDKR, ERA2ARB471P, P470CPTR, P470CPCT, ERA-2ARB471P, ERA2ARB471X

Manufacturer: Panasonic
Win Source Part Number: 870724-ERA-2ARB471X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P470CPDKR, ERA2ARB471P, P470CPTR, P470CPCT, ERA-2ARB471P, ERA2ARB471X

Buy Now Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0040 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0040
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0040
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2495
Res, 47R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2495
RES, 47R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2ARB471X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2ARB471X
Resistors - Chip Resistor - Surface Mount ERA-2ARB471X
RES SMD 470 OHM 0.1% 1/16W 0402

RES SMD 470 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2ARB471X 870724-ERA-2ARB471X 57AK0040 84X2495 ERA-2ARB471X
Product Name SMD 470 OHM 16W Resistor Chip Resistor - Surface Mount - ERA-2ARB471X 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 47R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details