Panasonic Chip Resistor - Surface Mount - ERA-2ARB392X ERA-2ARB392X

Description
Manufacturer: Panasonic Win Source Part Number: 870723-ERA-2ARB392X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KCPCT, P3.9KCPTR, ERA-2ARB392P, ERA2ARB392X, P3.9KCPDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870723-ERA-2ARB392X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KCPCT, P3.9KCPTR, ERA-2ARB392P, ERA2ARB392X, P3.9KCPDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2ARB392X
870723-ERA-2ARB392X
Chip Resistor - Surface Mount - ERA-2ARB392X 870723-ERA-2ARB392X
Manufacturer: Panasonic Win Source Part Number: 870723-ERA-2ARB392X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KCPCT, P3.9KCPTR, ERA-2ARB392P, ERA2ARB392X, P3.9KCPDKR

Manufacturer: Panasonic
Win Source Part Number: 870723-ERA-2ARB392X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.9KCPCT, P3.9KCPTR, ERA-2ARB392P, ERA2ARB392X, P3.9KCPDKR

Buy Now Datasheet
Singapore, Singapore
SMD 16W Resistor
52-ERA-2ARB392X
SMD 16W Resistor 52-ERA-2ARB392X
RES SMD 3.9K OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB392X can be used for catalog matching and distributor lookup.

RES SMD 3.9K OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB392X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic - 84X2466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
84X2466
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic 84X2466
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870723-ERA-2ARB392X 52-ERA-2ARB392X 84X2466
Product Name Chip Resistor - Surface Mount - ERA-2ARB392X SMD 16W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 3900 ohms
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers