0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES, 3K3, 0.1%, 0.063W, METAL FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0032 | 84X2439 |
| Product Name | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic | Res, 3K3, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0402 | 0402; 0402 [1005 Metric] |
| Standards and Certifications | RoHS | RoHS |