RES SMD 324 OHM 0.1% 1/16W 0402 Product overview: ERA-2ARB3240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB3240X can be used for catalog matching and distributor lookup.
0402 Thin film chip resistor RoHS Compliant: Yes
RES SMD 324 OHM 0.1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-2ARB3240X | 84X2435 | ERA-2ARB3240X |
| Product Name | SMD 324 OHM 16W Resistor | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 324 ohms | 324 ohms | |
| Power Rating | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Operating DC Voltage | 50 volts |