Panasonic Res, 3K01, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2ARB3011X

Description
RES, 3K01, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 84X2425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
84X2425
Res, 3K01, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 84X2425
RES, 3K01, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0026 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0026
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0026
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X2425 57AK0026
Product Name Res, 3K01, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details