Panasonic Resistors - Chip Resistor - Surface Mount ERA-2ARB2742X

Description
Win Source Part Number: 1057437-ERA-2ARB2742 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 27.4 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RN73C1E27K4BTDF; ERA-2ARB303X; RN73C1E30K1BTDF; RN73C1E26K1BTDF; ERA-2ARB3012X; ERA-2AEB2742XERA2ARB 2742X; ERA2ARB2742X.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2ARB2742X-ND,ERA -2ARB2742P,ERA2ARB27 42P,P18007TR,P18007C T,ERA2ARB2742X,P1800 7DKR Base Product Number: ERA-2AR
Request a Quote Datasheet
Description
Win Source Part Number: 1057437-ERA-2ARB2742 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 27.4 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RN73C1E27K4BTDF; ERA-2ARB303X; RN73C1E30K1BTDF; RN73C1E26K1BTDF; ERA-2ARB3012X; ERA-2AEB2742XERA2ARB 2742X; ERA2ARB2742X.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2ARB2742X-ND,ERA -2ARB2742P,ERA2ARB27 42P,P18007TR,P18007C T,ERA2ARB2742X,P1800 7DKR Base Product Number: ERA-2AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057437-ERA-2ARB2742X
Resistors - Chip Resistor - Surface Mount 1057437-ERA-2ARB2742X
Win Source Part Number: 1057437-ERA-2ARB2742 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 27.4 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RN73C1E27K4BTDF; ERA-2ARB303X; RN73C1E30K1BTDF; RN73C1E26K1BTDF; ERA-2ARB3012X; ERA-2AEB2742XERA2ARB 2742X; ERA2ARB2742X.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2ARB2742X-ND,ERA -2ARB2742P,ERA2ARB27 42P,P18007TR,P18007C T,ERA2ARB2742X,P1800 7DKR Base Product Number: ERA-2AR

Win Source Part Number: 1057437-ERA-2ARB2742X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 27.4 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RN73C1E27K4BTDF; ERA-2ARB303X; RN73C1E30K1BTDF; RN73C1E26K1BTDF; ERA-2ARB3012X; ERA-2AEB2742XERA2ARB2742X; ERA2ARB2742X.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-2ARB2742X-ND,ERA-2ARB2742P,ERA2ARB2742P,P18007TR,P18007CT,ERA2ARB2742X,P18007DKR
Base Product Number: ERA-2AR

Buy Now Datasheet
Singapore, Singapore
SMD 27.4KOHM 16W Resistor
52-ERA-2ARB2742X
SMD 27.4KOHM 16W Resistor 52-ERA-2ARB2742X
RES SMD 27.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2742X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2742X can be used for catalog matching and distributor lookup.

RES SMD 27.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2742X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2742X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2413 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2413
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2413
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057437-ERA-2ARB2742X 52-ERA-2ARB2742X 84X2413
Product Name Resistors - Chip Resistor - Surface Mount SMD 27.4KOHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 27400 ohms 27400 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers