Panasonic SMD 23.7KOHM 16W Resistor ERA-2ARB2372X

Description
RES SMD 23.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2372X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 23.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2372X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 23.7KOHM 16W Resistor
52-ERA-2ARB2372X
SMD 23.7KOHM 16W Resistor 52-ERA-2ARB2372X
RES SMD 23.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2372X can be used for catalog matching and distributor lookup.

RES SMD 23.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2372X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2389 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2389
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2389
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2ARB2372X 84X2389
Product Name SMD 23.7KOHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 23700 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details