Panasonic SMD 2.37KOHM 16W Resistor ERA-2ARB2371X

Description
RES SMD 2.37KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2371X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.37KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.37KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2371X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.37KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2371X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.37KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.37KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2371X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.37KOHM 16W Resistor
52-ERA-2ARB2371X
SMD 2.37KOHM 16W Resistor 52-ERA-2ARB2371X
RES SMD 2.37KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2371X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.37KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.37KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2371X can be used for catalog matching and distributor lookup.

RES SMD 2.37KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB2371X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.37KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.37KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB2371X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2ARB2371X
870722-ERA-2ARB2371X
Chip Resistor - Surface Mount - ERA-2ARB2371X 870722-ERA-2ARB2371X
Manufacturer: Panasonic Win Source Part Number: 870722-ERA-2ARB2371X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-2ARB2371X-ND, ERA2ARB2371X, P17988CT, P17988TR, ERA2ARB2371P, P17988DKR, ERA-2ARB2371P

Manufacturer: Panasonic
Win Source Part Number: 870722-ERA-2ARB2371X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-2ARB2371X-ND, ERA2ARB2371X, P17988CT, P17988TR, ERA2ARB2371P, P17988DKR, ERA-2ARB2371P

Buy Now Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2388 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2388
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2388
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2ARB2371X 870722-ERA-2ARB2371X 84X2388
Product Name SMD 2.37KOHM 16W Resistor Chip Resistor - Surface Mount - ERA-2ARB2371X 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 2370 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details