Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-2ARB221X

Description
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0015 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0015
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0015
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 22R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2375
Res, 22R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2375
RES, 22R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 22R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0015 84X2375
Product Name 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 22R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details