Panasonic Res, 2K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2ARB202X

Description
RES, 2K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2364
Res, 2K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2364
RES, 2K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0012 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0012
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0012
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 2K OHM 0.1% 1/16W 0402 - 590-ERA-2ARB202X - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 0.1% 1/16W 0402
590-ERA-2ARB202X
RES SMD 2K OHM 0.1% 1/16W 0402 590-ERA-2ARB202X
RES SMD 2K OHM 0.1% 1/16W 0402

RES SMD 2K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 84X2364 57AK0012 590-ERA-2ARB202X
Product Name Res, 2K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic RES SMD 2K OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details