Panasonic RES SMD 1.8K OHM 0.1% 1/16W 0402 ERA-2ARB182X

Description
RES SMD 1.8K OHM 0.1% 1/16W 0402
Description
RES SMD 1.8K OHM 0.1% 1/16W 0402
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film Chip Resistor from Panasonic, part number 57AK0008, is designed for high reliability and performance. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions, rated at 85°C and 85% relative humidity. This resistor features a power rating of 0.063 W and offers low resistance tolerance with a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The product is available in various resistance values and is packaged for easy handling, with options for pressed and punched carrier taping. Its construction includes a protective coating over a high reliability metal film on an alumina substrate, ensuring durability and consistent performance in various applications.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film Chip Resistor from Panasonic, part number 57AK0008, is designed for high reliability and performance. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions, rated at 85°C and 85% relative humidity. This resistor features a power rating of 0.063 W and offers low resistance tolerance with a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The product is available in various resistance values and is packaged for easy handling, with options for pressed and punched carrier taping. Its construction includes a protective coating over a high reliability metal film on an alumina substrate, ensuring durability and consistent performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.8K OHM 0.1% 1/16W 0402 - 590-ERA-2ARB182X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 0.1% 1/16W 0402
590-ERA-2ARB182X
RES SMD 1.8K OHM 0.1% 1/16W 0402 590-ERA-2ARB182X
RES SMD 1.8K OHM 0.1% 1/16W 0402

RES SMD 1.8K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 1K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2353
Res, 1K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2353
RES, 1K8, 0.1%, 0.063W, METAL FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.063W, METAL FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0008 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0008
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0008
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2ARB182X 84X2353 57AK0008
Product Name RES SMD 1.8K OHM 0.1% 1/16W 0402 Res, 1K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details