Panasonic SMD 1.47KOHM 16W Resistor ERA-2ARB1471X

Description
RES SMD 1.47KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.47KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.47KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.47KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.47KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.47KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.47KOHM 16W Resistor
52-ERA-2ARB1471X
SMD 1.47KOHM 16W Resistor 52-ERA-2ARB1471X
RES SMD 1.47KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.47KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.47KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1471X can be used for catalog matching and distributor lookup.

RES SMD 1.47KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.47KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.47KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1471X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2ARB1471X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2ARB1471X
Resistors - Chip Resistor - Surface Mount ERA-2ARB1471X
RES SMD 1.47KOHM 0.1% 1/16W 0402

RES SMD 1.47KOHM 0.1% 1/16W 0402

Supplier's Site
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2333 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2333
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2333
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2ARB1471X ERA-2ARB1471X 84X2333
Product Name SMD 1.47KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402
Resistance Range 1470 ohms 1470 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details