Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-2ARB122X

Description
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9995 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9995
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9995
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K2, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2317
Res, 1K2, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2317
RES, 1K2, 0.1%, 0.063W, METAL FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.063W, METAL FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56AK9995 84X2317
Product Name 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 1K2, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers