Panasonic Chip Resistor - Surface Mount ERA-2ARB103X

Description
RES SMD 10K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 10K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2ARB103X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2ARB103X
Chip Resistor - Surface Mount ERA-2ARB103X
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2302
Res, 10K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2302
RES, 10K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9990 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9990
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9990
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2ARB103X 84X2302 56AK9990
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details