Panasonic SMD 453 OHM 16W Resistor ERA-2APB4530X

Description
RES SMD 453 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB4530X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 453 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB4530X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 453 OHM 16W Resistor
52-ERA-2APB4530X
SMD 453 OHM 16W Resistor 52-ERA-2APB4530X
RES SMD 453 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB4530X can be used for catalog matching and distributor lookup.

RES SMD 453 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB4530X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2216 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2216
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2216
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2APB4530X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2APB4530X
Chip Resistor - Surface Mount ERA-2APB4530X
RES SMD 453 OHM 0.1% 1/16W 0402

RES SMD 453 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERA-2APB4530X 84X2216 ERA-2APB4530X
Product Name SMD 453 OHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 453 ohms 453 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details