Panasonic SMD 330 OHM 16W Resistor ERA-2APB331X

Description
RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB331X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB331X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 OHM 16W Resistor - 52-ERA-2APB331X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 16W Resistor
52-ERA-2APB331X
SMD 330 OHM 16W Resistor 52-ERA-2APB331X
RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB331X can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB331X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1083912-ERA-2APB331X
Resistors - Chip Resistor - Surface Mount 1083912-ERA-2APB331X
Win Source Part Number: 1083912-ERA-2APB331X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB331X; CPF0402B330RE1; ERA-2ARB331X; RT0402BRD07330RL; TNPW0402330RBEED; ERA-2AEB301XERA2APB3 31X; ERA2APB331X.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2APB331X,ERA-2APB 331P,P330CNDKR,P330C NCT,ERA2APB331P,P330 CNTR Base Product Number: ERA-2AP

Win Source Part Number: 1083912-ERA-2APB331X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB331X; CPF0402B330RE1; ERA-2ARB331X; RT0402BRD07330RL; TNPW0402330RBEED; ERA-2AEB301XERA2APB331X; ERA2APB331X.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA2APB331X,ERA-2APB331P,P330CNDKR,P330CNCT,ERA2APB331P,P330CNTR
Base Product Number: ERA-2AP

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-2APB331X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2APB331X
Chip Resistor - Surface Mount ERA-2APB331X
RES SMD 330 OHM 0.1% 1/16W 0402

RES SMD 330 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2165 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2165
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2165
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-2APB331X 1083912-ERA-2APB331X ERA-2APB331X 84X2165
Product Name SMD 330 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 330 ohms 330 ohms 330 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details