Panasonic SMD 316 OHM 16W Resistor ERA-2APB3160X

Description
RES SMD 316 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB3160X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3160X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 316 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB3160X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3160X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 316 OHM 16W Resistor
52-ERA-2APB3160X
SMD 316 OHM 16W Resistor 52-ERA-2APB3160X
RES SMD 316 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB3160X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3160X can be used for catalog matching and distributor lookup.

RES SMD 316 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB3160X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3160X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2159 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2159
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2159
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2APB3160X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2APB3160X
Chip Resistor - Surface Mount ERA-2APB3160X
RES SMD 316 OHM 0.1% 1/16W 0402

RES SMD 316 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERA-2APB3160X 84X2159 ERA-2APB3160X
Product Name SMD 316 OHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 316 ohms 316 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details