Panasonic SMD 3.09KOHM 16W Resistor ERA-2APB3091X

Description
RES SMD 3.09KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB3091X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.09KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.09KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3091X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.09KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB3091X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.09KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.09KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3091X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.09KOHM 16W Resistor
52-ERA-2APB3091X
SMD 3.09KOHM 16W Resistor 52-ERA-2APB3091X
RES SMD 3.09KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB3091X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.09KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.09KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3091X can be used for catalog matching and distributor lookup.

RES SMD 3.09KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB3091X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.09KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.09KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB3091X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2APB3091X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2APB3091X
Chip Resistor - Surface Mount ERA-2APB3091X
RES SMD 3.09KOHM 0.1% 1/16W 0402

RES SMD 3.09KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2157 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2157
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2157
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERA-2APB3091X ERA-2APB3091X 84X2157
Product Name SMD 3.09KOHM 16W Resistor Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 3090 ohms 3090 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details