Panasonic SMD 267 OHM 16W Resistor ERA-2APB2670X

Description
RES SMD 267 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2670X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2670X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 267 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2670X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2670X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 267 OHM 16W Resistor
52-ERA-2APB2670X
SMD 267 OHM 16W Resistor 52-ERA-2APB2670X
RES SMD 267 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2670X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2670X can be used for catalog matching and distributor lookup.

RES SMD 267 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2670X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2670X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2APB2670X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2APB2670X
Chip Resistor - Surface Mount ERA-2APB2670X
RES SMD 267 OHM 0.1% 1/16W 0402

RES SMD 267 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2132 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2132
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2132
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERA-2APB2670X ERA-2APB2670X 84X2132
Product Name SMD 267 OHM 16W Resistor Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 267 ohms 267 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details