Panasonic SMD 210 OHM 16W Resistor ERA-2APB2100X

Description
RES SMD 210 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2100X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2100X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 210 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2100X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2100X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 210 OHM 16W Resistor
52-ERA-2APB2100X
SMD 210 OHM 16W Resistor 52-ERA-2APB2100X
RES SMD 210 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2100X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2100X can be used for catalog matching and distributor lookup.

RES SMD 210 OHM 0.1% 1/16W 0402 Product overview: ERA-2APB2100X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB2100X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2096 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2096
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2096
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2APB2100X 84X2096
Product Name SMD 210 OHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 210 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details