Panasonic SMD 19.6KOHM 16W Resistor ERA-2APB1962X

Description
RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1962X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1962X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 19.6KOHM 16W Resistor
52-ERA-2APB1962X
SMD 19.6KOHM 16W Resistor 52-ERA-2APB1962X
RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1962X can be used for catalog matching and distributor lookup.

RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1962X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2089 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2089
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2089
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2APB1962X 84X2089
Product Name SMD 19.6KOHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 19600 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details