Panasonic SMD 17.4KOHM 16W Resistor ERA-2APB1742X

Description
RES SMD 17.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1742X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1742X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 17.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1742X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1742X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 17.4KOHM 16W Resistor
52-ERA-2APB1742X
SMD 17.4KOHM 16W Resistor 52-ERA-2APB1742X
RES SMD 17.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1742X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1742X can be used for catalog matching and distributor lookup.

RES SMD 17.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1742X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1742X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 17.4KOHM 0.1% 1/16W 0402 - 590-ERA-2APB1742X - Utmel Electronic Limited
Hong Kong, China
RES SMD 17.4KOHM 0.1% 1/16W 0402
590-ERA-2APB1742X
RES SMD 17.4KOHM 0.1% 1/16W 0402 590-ERA-2APB1742X
RES SMD 17.4KOHM 0.1% 1/16W 0402

RES SMD 17.4KOHM 0.1% 1/16W 0402

Supplier's Site
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2077 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2077
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2077
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2APB1742X 590-ERA-2APB1742X 84X2077
Product Name SMD 17.4KOHM 16W Resistor RES SMD 17.4KOHM 0.1% 1/16W 0402 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 17400 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details