RES SMD 1.69KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1691X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1691X can be used for catalog matching and distributor lookup.
0402 Thin film chip resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERA-2APB1691X | 84X2074 |
| Product Name | SMD 1.69KOHM 16W Resistor | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 |
| Resistance Range | 1690 ohms | |
| Power Rating | 0.0630 watts | |
| Operating DC Voltage | 50 volts |