Panasonic SMD 12.4KOHM 16W Resistor ERA-2APB1242X

Description
RES SMD 12.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1242X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 12.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1242X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12.4KOHM 16W Resistor
52-ERA-2APB1242X
SMD 12.4KOHM 16W Resistor 52-ERA-2APB1242X
RES SMD 12.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1242X can be used for catalog matching and distributor lookup.

RES SMD 12.4KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1242X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 84X2047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
84X2047
Res, 12K4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 84X2047
RES, 12K4, 0.1%, 0.063W, METAL FILM/0402; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.063W, METAL FILM/0402; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9973 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9973
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9973
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2APB1242X 84X2047 56AK9973
Product Name SMD 12.4KOHM 16W Resistor Res, 12K4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 12400 ohms 12400 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details