Panasonic SMD 1.13KOHM 16W Resistor ERA-2APB1131X

Description
RES SMD 1.13KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1131X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.13KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.13KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1131X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.13KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1131X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.13KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.13KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1131X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.13KOHM 16W Resistor
52-ERA-2APB1131X
SMD 1.13KOHM 16W Resistor 52-ERA-2APB1131X
RES SMD 1.13KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1131X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.13KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.13KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1131X can be used for catalog matching and distributor lookup.

RES SMD 1.13KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1131X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.13KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.13KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1131X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2036 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2036
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2036
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2APB1131X 84X2036
Product Name SMD 1.13KOHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 1130 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details