RES SMD 10.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1052X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1052X can be used for catalog matching and distributor lookup.
RES SMD 10.5KOHM 0.1% 1/16W 0402
0402 Thin film chip resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERA-2APB1052X | ERA-2APB1052X | 84X2031 |
| Product Name | SMD 10.5KOHM 16W Resistor | Chip Resistor - Surface Mount | 0402 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 | |
| Resistance Range | 10500 ohms | 10500 ohms | |
| Power Rating | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Operating DC Voltage | 50 volts |